Samtec Inc. Connector, Rcpt, 30Pos, 2Row, 1.27Mm; Connector Systems Samtec SFMH-115-02-L-D

Description
CONNECTOR, RCPT, 30POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SFMH Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 30POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SFMH Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 30Pos, 2Row, 1.27Mm; Connector Systems Samtec - 23W8517 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 30Pos, 2Row, 1.27Mm; Connector Systems Samtec
23W8517
Connector, Rcpt, 30Pos, 2Row, 1.27Mm; Connector Systems Samtec 23W8517
CONNECTOR, RCPT, 30POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SFMH Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 30POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SFMH Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23W8517
Product Name Connector, Rcpt, 30Pos, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data