Samtec Inc. Connector Systems Samtec SFMH-113-02-L-D-LC.

Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:Tiger Eye SFMH Series; Contact Material:Phosphor Bronze; Gender:SocketRoHS Compliant: Yes
Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:Tiger Eye SFMH Series; Contact Material:Phosphor Bronze; Gender:SocketRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Samtec - 28AC2072 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Samtec
28AC2072
Connector Systems Samtec 28AC2072
Connector Systems:Board-to-Boa rd; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:Tiger Eye SFMH Series; Contact Material:Phosphor Bronze; Gender:SocketRoHS Compliant: Yes

Connector Systems:Board-to-Board; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:Tiger Eye SFMH Series; Contact Material:Phosphor Bronze; Gender:SocketRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC2072
Product Name Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1730930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details