Samtec Inc. SMD Electronic Connector SFMC-150-02-S-D

Description
CONN RCPT 100POS 0.05 GOLD SMD Product overview: SFMC-150-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-150-02-S-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 100POS 0.05 GOLD SMD Product overview: SFMC-150-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-150-02-S-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SFMC-150-02-S-D
SMD Electronic Connector 315-SFMC-150-02-S-D
CONN RCPT 100POS 0.05 GOLD SMD Product overview: SFMC-150-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-150-02-S-D can be used for catalog matching and distributor lookup.

CONN RCPT 100POS 0.05 GOLD SMD Product overview: SFMC-150-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-150-02-S-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFMC-150-02-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFMC-150-02-S-D
CONN RCPT 100POS 0.05 GOLD SMD

CONN RCPT 100POS 0.05 GOLD SMD

Supplier's Site
Socket, 1.27Mm, Smt, 100, Pos; Connector Systems Samtec - 84T0897 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 100, Pos; Connector Systems Samtec
84T0897
Socket, 1.27Mm, Smt, 100, Pos; Connector Systems Samtec 84T0897
SOCKET, 1.27MM, SMT, 100, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 100, POS; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Board Connector, 100 Contact(S), 2 Row(S), Female, Straight, 0.05 Inch Pitch, Surface Mount Terminal, Black Insulator, Socket Samtec - 05AK4129 - Newark, An Avnet Company
Chicago, IL, United States
Board Connector, 100 Contact(S), 2 Row(S), Female, Straight, 0.05 Inch Pitch, Surface Mount Terminal, Black Insulator, Socket Samtec
05AK4129
Board Connector, 100 Contact(S), 2 Row(S), Female, Straight, 0.05 Inch Pitch, Surface Mount Terminal, Black Insulator, Socket Samtec 05AK4129
BOARD CONNECTOR, 100 CONTACT(S), 2 ROW(S), FEMALE, STRAIGHT, 0.05 INCH PITCH, SURFACE MOUNT TERMINAL, BLACK INSULATOR, SOCKET

BOARD CONNECTOR, 100 CONTACT(S), 2 ROW(S), FEMALE, STRAIGHT, 0.05 INCH PITCH, SURFACE MOUNT TERMINAL, BLACK INSULATOR, SOCKET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SFMC-150-02-S-D SFMC-150-02-S-D 84T0897 05AK4129
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.27Mm, Smt, 100, Pos; Connector Systems Samtec Board Connector, 100 Contact(S), 2 Row(S), Female, Straight, 0.05 Inch Pitch, Surface Mount Terminal, Black Insulator, Socket Samtec
Termination Solder Solder
Voltage Rating 220 to 310 volts
Current Rating 2.9 amps 2.9 amps
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Rectangular Wire & Cable Connectors & Housings - 1-104257-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
6 suppliers
Cable Connectors - NCN-MG-B1200-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details