Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFMC-148-01-S-D

Description
CONN RCPT 96POS 0.05 GOLD PCB
Datasheet
Description
CONN RCPT 96POS 0.05 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFMC-148-01-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFMC-148-01-S-D
CONN RCPT 96POS 0.05 GOLD PCB

CONN RCPT 96POS 0.05 GOLD PCB

Supplier's Site
Socket, 1.27Mm, 96, Pos; Connector Systems Samtec - 84T0891 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, 96, Pos; Connector Systems Samtec
84T0891
Socket, 1.27Mm, 96, Pos; Connector Systems Samtec 84T0891
SOCKET, 1.27MM, 96, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, 96, POS; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SFMC-148-01-S-D 84T0891
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.27Mm, 96, Pos; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN Fine-fit Connectors)   - XC5G-482P-1140 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details