The Connector, Rcpt, 90Pos, 2Row, 1.27Mm (part number 84T0887) from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 1.27 mm and consists of 90 contacts arranged in two rows. The connector is surface mount and is compliant with RoHS standards. It is constructed with a black liquid crystal polymer insulator and utilizes Tiger Eye,Ñ¢ contacts made from beryllium copper, with optional plating of gold or tin over nickel. The operating temperature range is from -55°C to +125°C, and it has a contact resistance of 15 mΩ. The connector supports a maximum of 10,000 mating cycles and is lead-free solderable. It is compatible with various mating connectors, including TFM, FMTP, and FFMD series.
CONN RCPT 90POS 0.05 GOLD SMD Product overview: SFMC-145-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-145-02-S-D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1076896-SFMC-145-02-
Category: Connectors, Interconnects>Rectan
Series: Tiger Eye™ SFMC
Number of Positions: 90
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Beryllium Copper
Material Flammability Rating: UL94 V-0
Standard Package: 10
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.185" (4.70mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SFC-145-T2-L-D-A; CLP-145-02-F-D; FLE-145-01-G-DV; 0015921468; 15-92-1080SFMC14502S
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.9A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SFMC-145
CONNECTOR, RCPT, 90POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONN RCPT 90POS 0.05 GOLD SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SFMC-145-02-S-D | 1076896-SFMC-145-02-S-D | 84T0887 | SFMC-145-02-S-D |
| Product Name | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 90Pos, 2Row, 1.27Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | |
| Voltage Rating | 220 to 310 volts | |||
| Current Rating | 2.9 amps | 2.9 amps | 2.9 amps |