Samtec Inc. Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec SFMC-135-L2-S-D-K-TR

Description
CONNECTOR, RECEPTACLE, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFMC Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFMC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec - 23W7728 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec
23W7728
Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec 23W7728
CONNECTOR, RECEPTACLE, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFMC Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFMC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23W7728
Product Name Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M-2215-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
3 suppliers