Samtec Inc. Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec SFMC-135-02-S-D-TR

Description
CONNECTOR, RECEPTACLE, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFMC Series RoHS Compliant: Yes
Description
CONNECTOR, RECEPTACLE, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFMC Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, 70 Position, 2 Row, 1.27 mm from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 1.27 mm and is compliant with RoHS standards. The connector is constructed from black liquid crystal polymer for the insulator and utilizes Tiger Eye,Ñ¢ contacts made of beryllium copper, with optional phosphor bronze for lighter applications. The operating temperature range is from -55°C to +125°C, and it has a contact resistance of 15 mΩ. The connector supports an insertion depth of 3.05 mm to 4.06 mm and has a maximum cycle life of 10,000 with gold plating. It is available in surface mount configurations and offers various plating options, including gold and tin. The connector is suitable for high-reliability applications and is designed to mate with specific Samtec products, ensuring compatibility within the SFMC series.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, 70 Position, 2 Row, 1.27 mm from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 1.27 mm and is compliant with RoHS standards. The connector is constructed from black liquid crystal polymer for the insulator and utilizes Tiger Eye,Ñ¢ contacts made of beryllium copper, with optional phosphor bronze for lighter applications. The operating temperature range is from -55°C to +125°C, and it has a contact resistance of 15 mΩ. The connector supports an insertion depth of 3.05 mm to 4.06 mm and has a maximum cycle life of 10,000 with gold plating. It is available in surface mount configurations and offers various plating options, including gold and tin. The connector is suitable for high-reliability applications and is designed to mate with specific Samtec products, ensuring compatibility within the SFMC series.

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec - 23W7773 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec
23W7773
Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec 23W7773
CONNECTOR, RECEPTACLE, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFMC Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFMC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23W7773
Product Name Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products