The Connector, Socket, 60 Position, 1.27mm from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 1.27mm and consists of 60 contacts arranged in 2 rows. The connector is through-hole mounted and is RoHS compliant. The insulator material is black liquid crystal polymer, while the contact material is made of Tiger Eye,Ñ¢ beryllium copper. It offers a temperature range of -55°C to +125°C and has a contact resistance of 15 mΩ. The connector supports a maximum of 10,000 mating cycles with gold plating. It is available with various plating options and is compatible with multiple mating connectors.
CONN RCPT 60POS 0.05 GOLD PCB Product overview: SFMC-130-T1-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-130-T1-L-D can be used for catalog matching and distributor lookup.
CONNECTOR, SOCKET, 60 POSITION, 1.27MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SFMC-130-T1-L-D | 29T5715 |
| Product Name | Electronic Connector | Connector, Socket, 60 Position, 1.27Mm; Connector Systems Samtec |
| Termination | Solder |