The Socket, 1.27mm, 60 Pos from Samtec, part number 85T6226, is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 1.27mm and consists of 60 contacts arranged in 2 rows. The socket is made from black liquid crystal polymer with contacts constructed from Tiger Eye,Ñ¢ beryllium copper, ensuring high reliability. It is RoHS compliant and supports an operating temperature range of -55°C to +125°C. The contact resistance is rated at 15 mΩ, and the socket can withstand a maximum of 10,000 mating cycles with appropriate gold plating. It is available in through-hole mounting style and offers various insertion and withdrawal forces, making it suitable for a range of applications.
CONN RCPT 60POS 0.05 GOLD PCB Product overview: SFMC-130-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-130-01-S-D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1092489-SFMC-130-01-
Category: Connectors, Interconnects>Rectan
Series: Tiger Eye™ SFMC
Number of Positions: 60
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Beryllium Copper
Material Flammability Rating: UL94 V-0
Standard Package: 15
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.050" (1.27mm)
Contact Length - Post: 0.120" (3.05mm)
Insulation Height: 0.180" (4.57mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 20021311-00060T8LF; SLM-130-01-S-D; SFC-130-T1-F-D; SMS-130-01-S-D; 0015921468; M50-3002545SFMC-130-
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Current Rating (Amps): 2.9A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SFMC-130
CONN RCPT 60POS 0.05 GOLD PCB
SOCKET, 1.27MM, 60, POS; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SFMC-130-01-S-D | 1092489-SFMC-130-01-S-D | SFMC-130-01-S-D | 85T6226 |
| Product Name | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 1.27Mm, 60, Pos; Connector Systems Samtec |
| Termination | Solder | Solder | Solder | |
| Voltage Rating | 220 to 310 volts | |||
| Current Rating | 2.9 amps | 2.9 amps | 2.9 amps |