Samtec Inc. Socket, 1.27Mm, 54, Pos; Connector Systems Samtec SFMC-127-T1-S-D

Description
SOCKET, 1.27MM, 54, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1.27MM, 54, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, 54, Pos; Connector Systems Samtec - 84T0819 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, 54, Pos; Connector Systems Samtec
84T0819
Socket, 1.27Mm, 54, Pos; Connector Systems Samtec 84T0819
SOCKET, 1.27MM, 54, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, 54, POS; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T0819
Product Name Socket, 1.27Mm, 54, Pos; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

XF3M/XF2M FPC/FFC Connector - XF3M-1915-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
4 suppliers
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details