The SFMC series is a surface mount connector for board-to-board and wire-to-board interconnects, featuring a 0.050 inch (1.27 mm) pitch and a maximum current rating of 2.9 A per pin with two pins powered. It supports up to 50 positions, with gold plating on contacts and a contact material of Tiger Eye™ (Beryllium Copper). The connector operates from -55 °C to +125 °C, has a voltage rating of 220 VAC/310 VDC, and withstands 10,000 mating cycles with 30 µin (0.76 µm) gold plating. The part uses a black liquid crystal polymer insulator and is lead-free solderable. SMT lead coplanarity is specified at 0.004 inch maximum for 2-26 positions and 0.006 inch maximum for 27-50 positions. The SFMC-125-T2-SM-D-TR variant is surface mount, tape and reel packaged, and includes a pick and place pad.
CONN RCPT 50POS 0.05 GOLD SMD Product overview: SFMC-125-T2-SM-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-125-T2-SM-D
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 315-SFMC-125-T2-SM-D-TR |
| Product Name | SMD Electronic Connector |
| Termination | Solder |