Samtec Inc. Electronic Connector SFMC-124-T1-S-D

Description
CONN RCPT 48POS 0.05 GOLD PCB Product overview: SFMC-124-T1-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-124-T1-S-D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN RCPT 48POS 0.05 GOLD PCB Product overview: SFMC-124-T1-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-124-T1-S-D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 1.27mm, 48 Pos from Samtec is designed for board-to-board and wire-to-board applications, featuring a pitch spacing of 1.27mm and a total of 48 contacts arranged in 2 rows. It is a through-hole mount receptacle that is RoHS compliant. The insulator is made from black liquid crystal polymer, while the contacts are constructed from Tiger Eye,Ñ¢ beryllium copper, with options for gold or tin plating over nickel. The operating temperature range is from -55°C to +125°C, and the contact resistance is rated at 15 mΩ. The socket supports a maximum of 10,000 mating cycles with appropriate plating. It is compatible with various mating connectors, including TFM, FMTP, and FFMD series. The product also features low insertion force options and is lead-free solderable, making it suitable for a variety of electronic applications.

Datasheet Summary
Powered by GS/AI

The Socket, 1.27mm, 48 Pos from Samtec is designed for board-to-board and wire-to-board applications, featuring a pitch spacing of 1.27mm and a total of 48 contacts arranged in 2 rows. It is a through-hole mount receptacle that is RoHS compliant. The insulator is made from black liquid crystal polymer, while the contacts are constructed from Tiger Eye,Ñ¢ beryllium copper, with options for gold or tin plating over nickel. The operating temperature range is from -55°C to +125°C, and the contact resistance is rated at 15 mΩ. The socket supports a maximum of 10,000 mating cycles with appropriate plating. It is compatible with various mating connectors, including TFM, FMTP, and FFMD series. The product also features low insertion force options and is lead-free solderable, making it suitable for a variety of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SFMC-124-T1-S-D
Electronic Connector 315-SFMC-124-T1-S-D
CONN RCPT 48POS 0.05 GOLD PCB Product overview: SFMC-124-T1-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-124-T1-S-D can be used for catalog matching and distributor lookup.

CONN RCPT 48POS 0.05 GOLD PCB Product overview: SFMC-124-T1-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-124-T1-S-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Socket, 1.27Mm, 48, Pos; Connector Systems Samtec - 85T6204 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, 48, Pos; Connector Systems Samtec
85T6204
Socket, 1.27Mm, 48, Pos; Connector Systems Samtec 85T6204
SOCKET, 1.27MM, 48, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, 48, POS; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 315-SFMC-124-T1-S-D 85T6204
Product Name Electronic Connector Socket, 1.27Mm, 48, Pos; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

6+2 Pos. Female 24-28 AWG+18 AWG Cable Conn. Kit, Jackscrews - M80-4C10605F2-02-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Headers, Plugs and Sockets - 1920-1321-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details