Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFMC-118-T2-S-D

Description
CONN RCPT 36POS 0.05 GOLD SMD
Datasheet
Description
CONN RCPT 36POS 0.05 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFMC-118-T2-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFMC-118-T2-S-D
CONN RCPT 36POS 0.05 GOLD SMD

CONN RCPT 36POS 0.05 GOLD SMD

Supplier's Site
Socket, 1.27Mm, Smt, 36, Pos; Connector Systems Samtec - 85T6175 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 36, Pos; Connector Systems Samtec
85T6175
Socket, 1.27Mm, Smt, 36, Pos; Connector Systems Samtec 85T6175
SOCKET, 1.27MM, SMT, 36, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 36, POS; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SFMC-118-T2-S-D 85T6175
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.27Mm, Smt, 36, Pos; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data