The Socket, 1.27mm, 36 Position from Samtec is designed for board-to-board and wire-to-board applications, featuring a pitch spacing of 1.27mm and a two-row configuration. It is a through-hole mount receptacle with 36 contacts, ensuring reliable connectivity. The insulator is made from black liquid crystal polymer, while the contacts utilize Tiger Eye,Ñ¢ technology, constructed from beryllium copper (BeCu) with gold or tin plating over nickel. This socket operates within a temperature range of -55°C to +125°C and has a contact resistance of 15 mΩ. It supports a maximum of 10,000 mating cycles with appropriate plating. The product is RoHS compliant and is suitable for lead-free soldering. The socket is compatible with various mating connectors, including TFM, FMTP, and FFMD series.
CONN RCPT 36POS 0.05 GOLD PCB Product overview: SFMC-118-L3-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-118-L3-S-D can be used for catalog matching and distributor lookup.
SOCKET, 1.27MM, 36, POS; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SFMC-118-L3-S-D | 85T6173 |
| Product Name | Electronic Connector | Socket, 1.27Mm, 36, Pos; Connector Systems Samtec |
| Termination | Solder |