Samtec Inc. SMD Electronic Connector SFMC-117-L2-S-D

Description
CONN RCPT 34POS 0.05 GOLD SMD Product overview: SFMC-117-L2-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-117-L2-S-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 34POS 0.05 GOLD SMD Product overview: SFMC-117-L2-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-117-L2-S-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SFMC-117-L2-S-D
SMD Electronic Connector 315-SFMC-117-L2-S-D
CONN RCPT 34POS 0.05 GOLD SMD Product overview: SFMC-117-L2-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-117-L2-S-D can be used for catalog matching and distributor lookup.

CONN RCPT 34POS 0.05 GOLD SMD Product overview: SFMC-117-L2-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-117-L2-S-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Socket, 1.27Mm, Smt, 34, Pos; Connector Systems Samtec - 85T6166 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 34, Pos; Connector Systems Samtec
85T6166
Socket, 1.27Mm, Smt, 34, Pos; Connector Systems Samtec 85T6166
SOCKET, 1.27MM, SMT, 34, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 34, POS; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 315-SFMC-117-L2-S-D 85T6166
Product Name SMD Electronic Connector Socket, 1.27Mm, Smt, 34, Pos; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data