Samtec Inc. Electronic Connector SFMC-117-01-S-D

Description
CONN RCPT 34POS 0.05 GOLD PCB Product overview: SFMC-117-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-117-01-S-D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN RCPT 34POS 0.05 GOLD PCB Product overview: SFMC-117-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-117-01-S-D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 1.27mm, 34 positions from the SFMC series by Samtec features a flexible pin count design and is suitable for board-to-board and wire-to-board applications. It has a pitch spacing of 1.27mm and is configured with two rows of contacts. The socket is designed for through-hole mounting and is RoHS compliant. The insulator material is black liquid crystal polymer, while the contacts are made from Tiger Eye,Ñ¢ beryllium copper, with options for gold or tin plating over nickel. The operating temperature range is from -55°C to +125°C, and it offers a contact resistance of 15 mΩ. The socket supports a maximum of 10,000 mating cycles with appropriate plating. It is compatible with various mating connectors, including TFM, FMTP, and FFMD series.

Datasheet Summary
Powered by GS/AI

The Socket, 1.27mm, 34 positions from the SFMC series by Samtec features a flexible pin count design and is suitable for board-to-board and wire-to-board applications. It has a pitch spacing of 1.27mm and is configured with two rows of contacts. The socket is designed for through-hole mounting and is RoHS compliant. The insulator material is black liquid crystal polymer, while the contacts are made from Tiger Eye,Ñ¢ beryllium copper, with options for gold or tin plating over nickel. The operating temperature range is from -55°C to +125°C, and it offers a contact resistance of 15 mΩ. The socket supports a maximum of 10,000 mating cycles with appropriate plating. It is compatible with various mating connectors, including TFM, FMTP, and FFMD series.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SFMC-117-01-S-D
Electronic Connector 315-SFMC-117-01-S-D
CONN RCPT 34POS 0.05 GOLD PCB Product overview: SFMC-117-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-117-01-S-D can be used for catalog matching and distributor lookup.

CONN RCPT 34POS 0.05 GOLD PCB Product overview: SFMC-117-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-117-01-S-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Socket, 1.27Mm, 34, Pos; Connector Systems Samtec - 41P0579 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, 34, Pos; Connector Systems Samtec
41P0579
Socket, 1.27Mm, 34, Pos; Connector Systems Samtec 41P0579
SOCKET, 1.27MM, 34, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, 34, POS; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Sfmc Series, Solder, Receptacle, 34, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec - 70W0591 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Sfmc Series, Solder, Receptacle, 34, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec
70W0591
Board-To-Board Connector, Sfmc Series, Solder, Receptacle, 34, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec 70W0591
Board-To-Board Connector, SFMC Series, Solder, Receptacle, 34, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, SFMC Series, Solder, Receptacle, 34, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFMC-117-01-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFMC-117-01-S-D
CONN RCPT 34POS 0.05 GOLD PCB

CONN RCPT 34POS 0.05 GOLD PCB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SFMC-117-01-S-D 41P0579 70W0591 SFMC-117-01-S-D
Product Name Electronic Connector Socket, 1.27Mm, 34, Pos; Connector Systems Samtec Board-To-Board Connector, Sfmc Series, Solder, Receptacle, 34, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Voltage Rating 220 to 310 volts
Current Rating 2.9 amps 2.9 amps
Unlock Full Specs
to access all available technical data

Similar Products