The Connector, Receptacle, 34 Position, 2 Row, 1.27 mm from Samtec features a flexible pin count design within the SFMC series. It is constructed from black liquid crystal polymer for the insulator and utilizes Tiger Eye,Ñ¢ contacts made of beryllium copper, with optional phosphor bronze for the Tiger Eye,Ñ¢ LITE version. The connector supports a temperature range of -55°C to +125°C and has a contact resistance of 15 mΩ. It is designed for through-hole mounting and is RoHS compliant. The connector has an insertion depth ranging from 3.05 mm to 4.06 mm and an average insertion force of 2.5 oz for standard contacts. It is rated for a maximum of 10,000 cycles with a gold plating option of 30 µ" over nickel. The connector is compatible with various mating connectors, including TFM, FMTP, and FFMD series. Lead-free solderable options are available, and it features SMT lead coplanarity specifications.
CONN RCPT 34POS 0.05 GOLD PCB Product overview: SFMC-117-01-S-D-K-TR
CONNECTOR, RECEPTACLE, 34 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SFMC-117-01-S-D-K-TR | 23W6743 |
| Product Name | Electronic Connector | Connector, Receptacle, 34 Position, 2Row, 1.27Mm; Connector Systems Samtec |
| Termination | Solder |