Samtec Inc. SMD Electronic Connector SFMC-116-L2-S-D

Description
CONN RCPT 32POS 0.05 GOLD SMD Product overview: SFMC-116-L2-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-116-L2-S-D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN RCPT 32POS 0.05 GOLD SMD Product overview: SFMC-116-L2-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-116-L2-S-D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 1.27mm, SMT, 32 Pos from Samtec is designed for surface mount applications with a pitch spacing of 1.27mm. It features 32 contacts arranged in 2 rows, making it suitable for board-to-board and wire-to-board connections. The insulator is made from black liquid crystal polymer, while the contacts utilize Tiger Eye,Ñ¢ technology, constructed from beryllium copper (BeCu) with optional gold or tin plating over nickel. This socket operates within a temperature range of -55°C to +125°C and has a contact resistance of 15 mΩ. It supports a maximum of 10,000 mating cycles with a standard insertion force of 2.5 oz per contact. The product is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. The socket is also available with various plating options and can accommodate different insertion depths. Engineers should consider this product for applications requiring reliable connections in compact spaces, particularly where high cycle durability and temperature resilience are essential.

Datasheet Summary
Powered by GS/AI

The Socket, 1.27mm, SMT, 32 Pos from Samtec is designed for surface mount applications with a pitch spacing of 1.27mm. It features 32 contacts arranged in 2 rows, making it suitable for board-to-board and wire-to-board connections. The insulator is made from black liquid crystal polymer, while the contacts utilize Tiger Eye,Ñ¢ technology, constructed from beryllium copper (BeCu) with optional gold or tin plating over nickel. This socket operates within a temperature range of -55°C to +125°C and has a contact resistance of 15 mΩ. It supports a maximum of 10,000 mating cycles with a standard insertion force of 2.5 oz per contact. The product is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. The socket is also available with various plating options and can accommodate different insertion depths. Engineers should consider this product for applications requiring reliable connections in compact spaces, particularly where high cycle durability and temperature resilience are essential.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SFMC-116-L2-S-D
SMD Electronic Connector 315-SFMC-116-L2-S-D
CONN RCPT 32POS 0.05 GOLD SMD Product overview: SFMC-116-L2-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-116-L2-S-D can be used for catalog matching and distributor lookup.

CONN RCPT 32POS 0.05 GOLD SMD Product overview: SFMC-116-L2-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-116-L2-S-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Socket, 1.27Mm, Smt, 32, Pos; Connector Systems Samtec - 85T6162 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 32, Pos; Connector Systems Samtec
85T6162
Socket, 1.27Mm, Smt, 32, Pos; Connector Systems Samtec 85T6162
SOCKET, 1.27MM, SMT, 32, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 32, POS; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 315-SFMC-116-L2-S-D 85T6162
Product Name SMD Electronic Connector Socket, 1.27Mm, Smt, 32, Pos; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190506A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Coax Connectors - 1051906-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Crimp
View Details
Cable Connectors - NC2-FG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details