The Connector, Receptacle, 32 Position, 2 Row, 1.27 mm from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 1.27 mm and is compliant with RoHS standards. The connector is made from black liquid crystal polymer with contacts constructed from Tiger Eye,Ñ¢ beryllium copper, ensuring high reliability. It supports an operating temperature range of -55°C to +125°C and has a contact resistance of 15 mΩ. The connector is suitable for surface mount applications and has a maximum cycle life of 10,000 with gold plating. It is lead-free solderable and offers various insertion and withdrawal forces, making it versatile for different design requirements.
CONNECTOR, RECEPTACLE, 32 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 23W6641 |
| Product Name | Connector, Receptacle, 32 Position, 2Row, 1.27Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Wire to Board Connector |