Samtec Inc. Electronic Connector SFMC-115-01-S-D-TR

Description
CONN RCPT 30POS 0.05 GOLD PCB Product overview: SFMC-115-01-S-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-115-01-S-D- TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN RCPT 30POS 0.05 GOLD PCB Product overview: SFMC-115-01-S-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-115-01-S-D- TR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, 30 Position, 2 Row, 1.27 mm from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 1.27 mm and is compliant with RoHS standards. The connector is constructed with a black liquid crystal polymer insulator and utilizes Tiger Eye,Ñ¢ contacts made from beryllium copper, ensuring high reliability. It supports an operating temperature range from -55°C to +125°C and has a contact resistance of 15 mΩ. The connector is rated for a maximum of 10,000 mating cycles with a gold plating option. It is available in through-hole mounting style and can accommodate various insertion depths. The product is suitable for applications requiring robust connectivity and durability.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, 30 Position, 2 Row, 1.27 mm from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 1.27 mm and is compliant with RoHS standards. The connector is constructed with a black liquid crystal polymer insulator and utilizes Tiger Eye,Ñ¢ contacts made from beryllium copper, ensuring high reliability. It supports an operating temperature range from -55°C to +125°C and has a contact resistance of 15 mΩ. The connector is rated for a maximum of 10,000 mating cycles with a gold plating option. It is available in through-hole mounting style and can accommodate various insertion depths. The product is suitable for applications requiring robust connectivity and durability.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SFMC-115-01-S-D-TR
Electronic Connector 315-SFMC-115-01-S-D-TR
CONN RCPT 30POS 0.05 GOLD PCB Product overview: SFMC-115-01-S-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-115-01-S-D- TR can be used for catalog matching and distributor lookup.

CONN RCPT 30POS 0.05 GOLD PCB Product overview: SFMC-115-01-S-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-115-01-S-D-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Receptacle, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec - 23W6599 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec
23W6599
Connector, Receptacle, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec 23W6599
CONNECTOR, RECEPTACLE, 30 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 30 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 315-SFMC-115-01-S-D-TR 23W6599
Product Name Electronic Connector Connector, Receptacle, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Blade Type Power Connector Contacts - 2243-113920P1-ND - DigiKey
Specs
Contact Size (AWG) 10 AWG
View Details
3 suppliers