Samtec Inc. Electronic Connector SFMC-115-01-L-D

Description
CONN RCPT 30POS 0.05 GOLD PCB Product overview: SFMC-115-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-115-01-L-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 30POS 0.05 GOLD PCB Product overview: SFMC-115-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-115-01-L-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SFMC-115-01-L-D
Electronic Connector 315-SFMC-115-01-L-D
CONN RCPT 30POS 0.05 GOLD PCB Product overview: SFMC-115-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-115-01-L-D can be used for catalog matching and distributor lookup.

CONN RCPT 30POS 0.05 GOLD PCB Product overview: SFMC-115-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-115-01-L-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Rcpt, 30Pos, 2Row, 1.27Mm; Connector Systems Samtec - 23W6592 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 30Pos, 2Row, 1.27Mm; Connector Systems Samtec
23W6592
Conn, Rcpt, 30Pos, 2Row, 1.27Mm; Connector Systems Samtec 23W6592
CONN, RCPT, 30POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Straight; Product Range:Tiger Eye SFMC Series RoHS Compliant: Yes

CONN, RCPT, 30POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Straight; Product Range:Tiger Eye SFMC Series RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 30Pos, 2Row, 1.27Mm Rohs Compliant Samtec - 60AJ4413 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 30Pos, 2Row, 1.27Mm Rohs Compliant Samtec
60AJ4413
Connector, Rcpt, 30Pos, 2Row, 1.27Mm Rohs Compliant Samtec 60AJ4413
CONNECTOR, RCPT, 30POS, 2ROW, 1.27MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 30POS, 2ROW, 1.27MM ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFMC-115-01-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFMC-115-01-L-D
CONN RCPT 30POS 0.05 GOLD PCB

CONN RCPT 30POS 0.05 GOLD PCB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SFMC-115-01-L-D 23W6592 60AJ4413 SFMC-115-01-L-D
Product Name Electronic Connector Conn, Rcpt, 30Pos, 2Row, 1.27Mm; Connector Systems Samtec Connector, Rcpt, 30Pos, 2Row, 1.27Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Voltage Rating 220 volts
Current Rating 2.9 amps 2.9 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details