Samtec Inc. Socket, 1.27Mm, Smt, 24, Pos; Connector Systems Samtec SFMC-112-02-S-D

Description
SOCKET, 1.27MM, SMT, 24, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes
Description
SOCKET, 1.27MM, SMT, 24, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 1.27mm, SMT, 24 Pos from Samtec is designed for surface mount applications with a pitch spacing of 1.27mm. It features a flexible pin count, accommodating between 2 to 50 positions. The insulator is made from black liquid crystal polymer, while the contacts utilize Tiger Eye,Ñ¢ material, specifically beryllium copper (BeCu) for standard versions and phosphor bronze for the LITE variant. This socket has an operating temperature range of -55°C to +125°C and offers a contact resistance of 15 mΩ. It supports lead-free soldering and is RoHS compliant. The insertion depth ranges from 3.05mm to 4.06mm, with an average insertion force of 2.5 oz for standard contacts. The product is rated for a maximum of 10,000 cycles with appropriate gold plating. The socket is compatible with various mating connectors, including TFM, FMTP, and FFMD series. It is suitable for applications requiring high reliability and performance in board-to-board or wire-to-board configurations.

Datasheet Summary
Powered by GS/AI

The Socket, 1.27mm, SMT, 24 Pos from Samtec is designed for surface mount applications with a pitch spacing of 1.27mm. It features a flexible pin count, accommodating between 2 to 50 positions. The insulator is made from black liquid crystal polymer, while the contacts utilize Tiger Eye,Ñ¢ material, specifically beryllium copper (BeCu) for standard versions and phosphor bronze for the LITE variant. This socket has an operating temperature range of -55°C to +125°C and offers a contact resistance of 15 mΩ. It supports lead-free soldering and is RoHS compliant. The insertion depth ranges from 3.05mm to 4.06mm, with an average insertion force of 2.5 oz for standard contacts. The product is rated for a maximum of 10,000 cycles with appropriate gold plating. The socket is compatible with various mating connectors, including TFM, FMTP, and FFMD series. It is suitable for applications requiring high reliability and performance in board-to-board or wire-to-board configurations.

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, Smt, 24, Pos; Connector Systems Samtec - 85T6142 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 24, Pos; Connector Systems Samtec
85T6142
Socket, 1.27Mm, Smt, 24, Pos; Connector Systems Samtec 85T6142
SOCKET, 1.27MM, SMT, 24, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 24, POS; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFMC-112-02-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFMC-112-02-S-D
CONN RCPT 24POS 0.05 GOLD SMD

CONN RCPT 24POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 85T6142 SFMC-112-02-S-D
Product Name Socket, 1.27Mm, Smt, 24, Pos; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Minitek ® - 10075024-G04-03ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 103648-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers