The Connector, Receptacle, 20 Position, 2 Row, 1.27 mm from Samtec features a pitch spacing of 1.27 mm and is designed for board-to-board and wire-to-board applications. It is constructed with a black liquid crystal polymer insulator and utilizes Tiger Eye,Ñ¢ contacts made from beryllium copper. The connector supports a temperature range of -55°C to +125°C and has a contact resistance of 15 mΩ. It is rated for a maximum of 10,000 mating cycles with gold plating options available. The connector is RoHS compliant and suitable for lead-free soldering. It is designed for through-hole mounting and has an insertion depth ranging from 3.05 mm to 4.06 mm.
.050 x .100 Variable Post Height Micro T
CONN RCPT 20POS 0.05 GOLD PCB Product overview: SFMC-110-L1-S-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-110-L1-S-D-
CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SFMC-110-L1-S-D-TR | 315-SFMC-110-L1-S-D-TR | 23W6170 |
| Product Name | Terminals | Electronic Connector | Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec |
| Termination | Solder |