Samtec Inc. Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec SFMC-110-L1-S-D-K-TR

Description
CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec - 23W6167 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec
23W6167
Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec 23W6167
CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23W6167
Product Name Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1380 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
XF3M/XF2M FPC/FFC Connector - XF3M-0825-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
View Details