Samtec Inc. Terminals SFMC-110-03-S-D-TR

Description
.050 x .100 Variable Post Height Micro T
Request a Quote Datasheet
Description
.050 x .100 Variable Post Height Micro T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - SFMC-110-03-S-D-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 x .100 Variable Post Height Micro T

.050 x .100 Variable Post Height Micro T

Buy Now
Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec - 23W6274 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec
23W6274
Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec 23W6274
CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SFMC-110-03-S-D-TR 23W6274
Product Name Terminals Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190813 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Board-Board Connector Header, 3 Position, 1Row; Connector Systems Amp - Te Connectivity - 28AC6849 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details
Cable Connectors - NCK-FG-A400-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details