Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFMC-107-L3-S-D-K

Description
Win Source Part Number: 1285575-SFMC-107-L3- S-D-K Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Tiger Eye™ SFMC Number of Positions: 14 Features: Pick and Place Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Beryllium Copper Material Flammability Rating: UL94 V-0 Standard Package: 62 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.075" (1.91mm) Insulation Height: 0.180" (4.57mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Current Rating (Amps): 2.9A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SFMC-107
Request a Quote Datasheet
Description
Win Source Part Number: 1285575-SFMC-107-L3- S-D-K Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Tiger Eye™ SFMC Number of Positions: 14 Features: Pick and Place Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Beryllium Copper Material Flammability Rating: UL94 V-0 Standard Package: 62 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.075" (1.91mm) Insulation Height: 0.180" (4.57mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Current Rating (Amps): 2.9A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SFMC-107
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1285575-SFMC-107-L3-S-D-K - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1285575-SFMC-107-L3-S-D-K
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1285575-SFMC-107-L3-S-D-K
Win Source Part Number: 1285575-SFMC-107-L3- S-D-K Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Tiger Eye™ SFMC Number of Positions: 14 Features: Pick and Place Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Beryllium Copper Material Flammability Rating: UL94 V-0 Standard Package: 62 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.075" (1.91mm) Insulation Height: 0.180" (4.57mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Current Rating (Amps): 2.9A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SFMC-107

Win Source Part Number: 1285575-SFMC-107-L3-S-D-K
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: Tiger Eye™ SFMC
Number of Positions: 14
Features: Pick and Place
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Beryllium Copper
Material Flammability Rating: UL94 V-0
Standard Package: 62
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.050" (1.27mm)
Contact Length - Post: 0.075" (1.91mm)
Insulation Height: 0.180" (4.57mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Current Rating (Amps): 2.9A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SFMC-107

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1285575-SFMC-107-L3-S-D-K
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Current Rating 2.9 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
D-Sub Standard Board Mount - D25S33E4PV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details