Manufacturer: Samtec Inc.
Win Source Part Number: 810409-SFMC-107-L1-L
Packaging: Reel
Number of Positions: 14
Mounting Style: Through Hole
Features: Pick and Place
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Beryllium Copper
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0μin (0.25μm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.050" (1.27mm)
Contact Length - Post: 0.120" (3.05mm)
Insulation Height: 0.180" (4.57mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 125
Current Rating (Amps): 2.9A per Contact
CONN RCPT 14POS 0.05 GOLD PCB Product overview: SFMC-107-L1-L-D-P-TR
.050 x .100 Variable Post Height Micro T
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 810409-SFMC-107-L1-L-D-P-TR | 315-SFMC-107-L1-L-D-P-TR | SFMC-107-L1-L-D-P-TR |
| Product Name | Rectangular Connectors - SFMC-107-L1-L-D-P-TR | Electronic Connector | Terminals |
| Connector Type | Rectangular Connectors, Heavy Duty |