The SFMC series is a family of flexible pin count socket connectors designed for board-to-board and cable interconnect applications, featuring a 1.27 mm (0.050") pitch. The part supports through-hole and surface mount options with contact materials including Tiger Eye™ beryllium copper or Tiger Eye™ LITE phosphor bronze. It is rated for 2.9 A per pin, 220 VAC/310 VDC, and operates from -55 °C to +125 °C. The connector supports up to 10,000 mating cycles with 30 µ" (0.76 µm) gold plating on contacts. Lead finishes include matte tin, and the insulator is black liquid crystal polymer. Surface mount variants have coplanarity of 0.004" max for 2-26 positions and 0.006" max for 27-50 positions. The SFMC-106-03-L-D-K-TR
CONN RCPT 12POS 0.05 GOLD PCB Product overview: SFMC-106-03-L-D-K-TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 315-SFMC-106-03-L-D-K-TR |
| Product Name | Electronic Connector |
| Termination | Solder |