Samtec Inc. Terminals SFMC-105-T1-S-D-TR

Description
.050 x .100 Variable Post Height Micro T
Request a Quote Datasheet
Description
.050 x .100 Variable Post Height Micro T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - SFMC-105-T1-S-D-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 x .100 Variable Post Height Micro T

.050 x .100 Variable Post Height Micro T

Buy Now
Singapore, Singapore
Electronic Connector
2027-SFMC-105-T1-S-D-TR
Electronic Connector 2027-SFMC-105-T1-S-D-TR
Headers & Wire Housings .050" Tiger Eye High-Reliability Flexible Pin Count Socket Strip Product overview: SFMC-105-T1-S-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-SFMC-105-T1-S-D -TR can be used for catalog matching and distributor lookup.

Headers & Wire Housings .050" Tiger Eye High-Reliability Flexible Pin Count Socket Strip Product overview: SFMC-105-T1-S-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-SFMC-105-T1-S-D-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Receptacle, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec - 23W5768 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec
23W5768
Connector, Receptacle, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec 23W5768
CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 1.27Mm, 10 Way Rohs Compliant Samtec - 58AJ2649 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, 10 Way Rohs Compliant Samtec
58AJ2649
Socket, 1.27Mm, 10 Way Rohs Compliant Samtec 58AJ2649
SOCKET, 1.27MM, 10 WAY ROHS COMPLIANT: YES

SOCKET, 1.27MM, 10 WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SFMC-105-T1-S-D-TR 2027-SFMC-105-T1-S-D-TR 23W5768 58AJ2649
Product Name Terminals Electronic Connector Connector, Receptacle, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec Socket, 1.27Mm, 10 Way Rohs Compliant Samtec
Voltage Rating 220 to 310 volts
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10065491-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
Barrier Blocks - 1920-1394-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1321/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers