Samtec Inc. Terminals SFMC-105-T1-S-D-K-TR

Description
.050 x .100 Variable Post Height Micro T
Request a Quote Datasheet
Description
.050 x .100 Variable Post Height Micro T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.050 x .100 Variable Post Height Micro T

.050 x .100 Variable Post Height Micro T

Buy Now
Connector, Receptacle, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec - 23W5765 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec
23W5765
Connector, Receptacle, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec 23W5765
CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SFMC-105-T1-S-D-K-TR 23W5765
Product Name Terminals Connector, Receptacle, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers