Win Source Part Number: 1286680-SFMC-105-02-
Category: Connectors, Interconnects>Rectan
Series: Tiger Eye™ SFMC
Number of Positions: 10
Features: Pick and Place
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Beryllium Copper
Material Flammability Rating: UL94 V-0
Standard Package: 700
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.185" (4.70mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.9A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SFMC-105-02-S-D-P-FR
Base Product Number: SFMC-105
CONN RCPT 10POS 0.05 GOLD SMD
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1286680-SFMC-105-02-S-D-P-TR | SFMC-105-02-S-D-P-TR |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Headers, Receptacles, Female Sockets |
| Product Type | IC Headers | PCB Receptacles; Receptacle |
| Socket Type | Receptacle | |
| Mounting | SMT; SMD (SMT) | SMT; Solder; Surface Mount |
| Current Rating | 2.9 amps | 2.9 amps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |