Samtec Inc. Conn, Rcpt, 8Pos, 2Row, 1.27Mm Rohs Compliant Samtec SFMC-104-02-S-D .

Description
CONN, RCPT, 8POS, 2ROW, 1.27MM ROHS COMPLIANT: YES
Description
CONN, RCPT, 8POS, 2ROW, 1.27MM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn, Rcpt, 8Pos, 2Row, 1.27Mm is a RoHS compliant connector from Samtec, designed for high reliability applications. It features a flexible pin count ranging from 2 to 50 positions, with a standard contact resistance of 15 mΩ. The insulator is made of black liquid crystal polymer, while the contacts utilize Tiger Eye,Ñ¢ technology, available in BeCu or phosphor bronze materials. The connector supports an operating temperature range of -55°C to +125°C and is suitable for lead-free soldering. It has a maximum cycle life of 10,000 with gold plating and offers various insertion and withdrawal forces depending on the contact type. The product is compatible with several mating connectors, including TFM, FMTP, and FFMD series.

Datasheet Summary
Powered by GS/AI

The Conn, Rcpt, 8Pos, 2Row, 1.27Mm is a RoHS compliant connector from Samtec, designed for high reliability applications. It features a flexible pin count ranging from 2 to 50 positions, with a standard contact resistance of 15 mΩ. The insulator is made of black liquid crystal polymer, while the contacts utilize Tiger Eye,Ñ¢ technology, available in BeCu or phosphor bronze materials. The connector supports an operating temperature range of -55°C to +125°C and is suitable for lead-free soldering. It has a maximum cycle life of 10,000 with gold plating and offers various insertion and withdrawal forces depending on the contact type. The product is compatible with several mating connectors, including TFM, FMTP, and FFMD series.

Suppliers

Company
Product
Description
Supplier Links
Conn, Rcpt, 8Pos, 2Row, 1.27Mm Rohs Compliant Samtec - 98AH5776 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 8Pos, 2Row, 1.27Mm Rohs Compliant Samtec
98AH5776
Conn, Rcpt, 8Pos, 2Row, 1.27Mm Rohs Compliant Samtec 98AH5776
CONN, RCPT, 8POS, 2ROW, 1.27MM ROHS COMPLIANT: YES

CONN, RCPT, 8POS, 2ROW, 1.27MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98AH5776
Product Name Conn, Rcpt, 8Pos, 2Row, 1.27Mm Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-T50P-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers