Samtec Inc. Socket, 1.27Mm, Smt, 8, Pos; Connector Systems Samtec SFMC-104-02-S-D

Description
SOCKET, 1.27MM, SMT, 8, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Eye SFMC Series RoHS Compliant: Yes
Description
SOCKET, 1.27MM, SMT, 8, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Eye SFMC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, Smt, 8, Pos; Connector Systems Samtec - 85T6099 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 8, Pos; Connector Systems Samtec
85T6099
Socket, 1.27Mm, Smt, 8, Pos; Connector Systems Samtec 85T6099
SOCKET, 1.27MM, SMT, 8, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Eye SFMC Series RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 8, POS; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Eye SFMC Series RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFMC-104-02-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFMC-104-02-S-D
CONN RCPT 8POS 0.05 GOLD SMD

CONN RCPT 8POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 85T6099 SFMC-104-02-S-D
Product Name Socket, 1.27Mm, Smt, 8, Pos; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Plugs and Receptacles - 486-3-101-785-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers