CONN RCPT 8POS 0.05 GOLD PCB Product overview: SFMC-104-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-104-01-S-D can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Win Source Part Number: 894264-SFMC-104-01-S
Series: Tiger Eye™ SFMC
Operating Temperature Range: -55°C ~ 125°C
Features: 8 Position Receptacle Connector 0.050" (1.27mm) Through Hole Gold
Package: Tube
Mounting: Through Hole
Family Name: SFMC-104
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 104
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
CONN RCPT 8POS 0.05 GOLD PCB
SOCKET, 1.27MM, 8, POS; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 8POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:SFMC Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SFMC-104-01-S-D | 894264-SFMC-104-01-S-D | SFMC-104-01-S-D | 50R8686 | 33AC3093 |
| Product Name | Electronic Connector | Rectangular Connectors - SFMC-104-01-S-D | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 1.27Mm, 8, Pos; Connector Systems Samtec | Connector, Rcpt, 8Pos, 2Row, 1.27Mm; Pitch Spacing Samtec |
| Termination | Solder | Solder | SolderRoHS Compliant: Yes | Through Hole | |
| Voltage Rating | 220 volts | ||||
| Current Rating | 2.9 amps | 2.9 amps |