The Socket, 1.27mm, SMT, 6 Pos from Samtec is part of the SFMC series and features a pitch spacing of 1.27mm. It is designed for surface mount applications and has a total of 6 contacts arranged in 2 rows. The insulator material is black liquid crystal polymer, while the contacts are made from Tiger Eye,Ñ¢ material, specifically BeCu. The socket is RoHS compliant and supports lead-free soldering. Operating temperature ranges from -55°C to +125°C, with a contact resistance of 15 mΩ. The insertion depth varies between 3.05mm to 4.06mm, and the average insertion force for a single contact is 2.5 oz. The socket is rated for a maximum of 10,000 cycles with appropriate gold plating. It is compatible with various mating connectors, including TFM, FMTP, and FFMD series.
CONN RCPT 6POS 0.05 GOLD SMD Product overview: SFMC-103-T2-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-103-T2-S-D can be used for catalog matching and distributor lookup.
SOCKET, 1.27MM, SMT, 6, POS; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SFMC-103-T2-S-D | 85T6093 |
| Product Name | SMD Electronic Connector | Socket, 1.27Mm, Smt, 6, Pos; Connector Systems Samtec |
| Termination | Solder | SolderRoHS Compliant: Yes |