Samtec Inc. PCB Sockets SFMC-103-01-S-D

Description
Samtec SFMC-103-01-S-D PCB Socket
Request a Quote Datasheet
Description
Samtec SFMC-103-01-S-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1800797 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800797
PCB Sockets 1800797
Samtec SFMC-103-01-S-D PCB Socket

Samtec SFMC-103-01-S-D PCB Socket

Supplier's Site
PCB Sockets - 1800587 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800587
PCB Sockets 1800587
Samtec SFMC-103-01-S-D PCB Socket

Samtec SFMC-103-01-S-D PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SFMC-103-01-S-D
Electronic Connector 315-SFMC-103-01-S-D
CONN RCPT 6POS 0.05 GOLD PCB Product overview: SFMC-103-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-103-01-S-D can be used for catalog matching and distributor lookup.

CONN RCPT 6POS 0.05 GOLD PCB Product overview: SFMC-103-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-103-01-S-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Socket, 1.27Mm, 6, Pos; Connector Systems Samtec - 07R7027 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, 6, Pos; Connector Systems Samtec
07R7027
Socket, 1.27Mm, 6, Pos; Connector Systems Samtec 07R7027
SOCKET, 1.27MM, 6, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series; Contact Termination:SolderRo HS Compliant: Yes

SOCKET, 1.27MM, 6, POS; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series; Contact Termination:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 6Pos, 2Row, 1.27Mm; Pitch Spacing Samtec - 85AC2170 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
85AC2170
Connector, Rcpt, 6Pos, 2Row, 1.27Mm; Pitch Spacing Samtec 85AC2170
CONNECTOR, RCPT, 6POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:SFMC Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:SFMC Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1800797 315-SFMC-103-01-S-D 07R7027 85AC2170
Product Name PCB Sockets Electronic Connector Socket, 1.27Mm, 6, Pos; Connector Systems Samtec Connector, Rcpt, 6Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
Geometry Straight; Straight
Termination Solder Solder SolderRoHS Compliant: Yes Through Hole
Mounting Through hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-R1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details