Samtec Inc. Connector, Receptacle, 6 Position, 2Row, 1.27Mm; Connector Systems Samtec SFMC-103-01-S-D-TR

Description
CONNECTOR, RECEPTACLE, 6 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 6 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 6 Position, 2Row, 1.27Mm; Connector Systems Samtec - 23W5633 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 6 Position, 2Row, 1.27Mm; Connector Systems Samtec
23W5633
Connector, Receptacle, 6 Position, 2Row, 1.27Mm; Connector Systems Samtec 23W5633
CONNECTOR, RECEPTACLE, 6 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 6 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23W5633
Product Name Connector, Receptacle, 6 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details