Samtec Inc. Electronic Connector SFMC-103-01-L-D

Description
CONN RCPT 6POS 0.05 GOLD PCB Product overview: SFMC-103-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-103-01-L-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 6POS 0.05 GOLD PCB Product overview: SFMC-103-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-103-01-L-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SFMC-103-01-L-D
Electronic Connector 315-SFMC-103-01-L-D
CONN RCPT 6POS 0.05 GOLD PCB Product overview: SFMC-103-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-103-01-L-D can be used for catalog matching and distributor lookup.

CONN RCPT 6POS 0.05 GOLD PCB Product overview: SFMC-103-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-103-01-L-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Btb Conn, Rcpt, 6Pos, 2Row, 1.27Mm; Connector Systems Samtec - 23W5632 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 6Pos, 2Row, 1.27Mm; Connector Systems Samtec
23W5632
Btb Conn, Rcpt, 6Pos, 2Row, 1.27Mm; Connector Systems Samtec 23W5632
BTB CONN, RCPT, 6POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Eye SFMC Series RoHS Compliant: Yes

BTB CONN, RCPT, 6POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Eye SFMC Series RoHS Compliant: Yes

Supplier's Site
Btb Conn, Rcpt, 6Pos, 2Row, 1.27Mm Rohs Compliant Samtec - 49AJ3499 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 6Pos, 2Row, 1.27Mm Rohs Compliant Samtec
49AJ3499
Btb Conn, Rcpt, 6Pos, 2Row, 1.27Mm Rohs Compliant Samtec 49AJ3499
BTB CONN, RCPT, 6POS, 2ROW, 1.27MM ROHS COMPLIANT: YES

BTB CONN, RCPT, 6POS, 2ROW, 1.27MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SFMC-103-01-L-D 23W5632 49AJ3499
Product Name Electronic Connector Btb Conn, Rcpt, 6Pos, 2Row, 1.27Mm; Connector Systems Samtec Btb Conn, Rcpt, 6Pos, 2Row, 1.27Mm Rohs Compliant Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAN7 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details