Samtec Inc. Socket, 1.27Mm, 4, Pos; Connector Systems Samtec SFMC-102-T1-S-D

Description
SOCKET, 1.27MM, 4, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series; Contact Termination:SolderRo HS Compliant: Yes
Datasheet
Description
SOCKET, 1.27MM, 4, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series; Contact Termination:SolderRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, 4, Pos; Connector Systems Samtec - 85T6082 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, 4, Pos; Connector Systems Samtec
85T6082
Socket, 1.27Mm, 4, Pos; Connector Systems Samtec 85T6082
SOCKET, 1.27MM, 4, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series; Contact Termination:SolderRo HS Compliant: Yes

SOCKET, 1.27MM, 4, POS; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series; Contact Termination:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T6082
Product Name Socket, 1.27Mm, 4, Pos; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104911-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers