The Connector, Rcpt, 4Pos, 2Row, 1.27Mm (part number 33AC3092) is a receptacle connector designed for applications requiring a compact and reliable connection. It features a pitch spacing of 1.27 mm and includes four contacts arranged in two rows. The connector is made from black liquid crystal polymer for the insulator and utilizes Tiger Eye,Ñ¢ contacts made of beryllium copper, ensuring high reliability. This connector supports a wide operating temperature range from -55°C to +125°C and has a contact resistance of 15 mΩ. It is designed for through-hole termination and is RoHS compliant. The connector can withstand up to 10,000 mating cycles with appropriate gold plating. It is suitable for various applications and can mate with other connectors in the SFMC series.
Samtec SFMC-102-01-S-D PCB Socket
Samtec SFMC-102-01-S-D PCB Socket
CONN RCPT 4POS 0.05 GOLD PCB Product overview: SFMC-102-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-102-01-S-D can be used for catalog matching and distributor lookup.
CONNECTOR, RCPT, 4POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:SFMC Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
SOCKET, 1.27MM, 4, POS; Connector Systems:Board-to-Boa
CONN RCPT 4POS 0.05 GOLD PCB
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1800584 | 315-SFMC-102-01-S-D | 33AC3092 | 85T6084 | SFMC-102-01-S-D |
| Product Name | PCB Sockets | Electronic Connector | Connector, Rcpt, 4Pos, 2Row, 1.27Mm; Pitch Spacing Samtec | Socket, 1.27Mm, 4, Pos; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Geometry | Straight; Straight | ||||
| Termination | Solder | Solder | Through Hole | Solder | |
| Mounting | Through hole | Through Hole Mount | Through Hole | ||
| Voltage Rating | 220 to 310 volts | 220 to 310 volts |