Samtec Inc. Electronic Connector SFM-150-L3-S-D-A

Description
CONN RCPT 100POS 0.05 GOLD PCB Product overview: SFM-150-L3-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-150-L3-S-D-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 100POS 0.05 GOLD PCB Product overview: SFM-150-L3-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-150-L3-S-D-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SFM-150-L3-S-D-A
Electronic Connector 315-SFM-150-L3-S-D-A
CONN RCPT 100POS 0.05 GOLD PCB Product overview: SFM-150-L3-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-150-L3-S-D-A can be used for catalog matching and distributor lookup.

CONN RCPT 100POS 0.05 GOLD PCB Product overview: SFM-150-L3-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-150-L3-S-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Socket, 1.27Mm, Lif, 100 Position, 2Row; Connector Systems Samtec - 97P6987 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Lif, 100 Position, 2Row; Connector Systems Samtec
97P6987
Socket, 1.27Mm, Lif, 100 Position, 2Row; Connector Systems Samtec 97P6987
SOCKET, 1.27MM, LIF, 100 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Through Hole Mount; Product Range:SFM Series RoHS Compliant: Yes

SOCKET, 1.27MM, LIF, 100 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Through Hole Mount; Product Range:SFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 315-SFM-150-L3-S-D-A 97P6987
Product Name Electronic Connector Socket, 1.27Mm, Lif, 100 Position, 2Row; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL 16 AWG Cable Conn. Kit, 101Lok - M80-4000000FC-04-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers