Samtec Inc. SMD Electronic Connector SFM-150-L2-S-D-LC-TR

Description
CONN RCPT 100POS 0.05 GOLD SMD Product overview: SFM-150-L2-S-D-LC-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-150-L2-S-D-L C-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 100POS 0.05 GOLD SMD Product overview: SFM-150-L2-S-D-LC-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-150-L2-S-D-L C-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SFM-150-L2-S-D-LC-TR
SMD Electronic Connector 315-SFM-150-L2-S-D-LC-TR
CONN RCPT 100POS 0.05 GOLD SMD Product overview: SFM-150-L2-S-D-LC-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-150-L2-S-D-L C-TR can be used for catalog matching and distributor lookup.

CONN RCPT 100POS 0.05 GOLD SMD Product overview: SFM-150-L2-S-D-LC-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-150-L2-S-D-LC-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Receptacle, 100 Position, 2Row, 1.27Mm; Connector Systems Samtec - 97P6973 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 100 Position, 2Row, 1.27Mm; Connector Systems Samtec
97P6973
Connector, Receptacle, 100 Position, 2Row, 1.27Mm; Connector Systems Samtec 97P6973
CONNECTOR, RECEPTACLE, 100 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 100 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 315-SFM-150-L2-S-D-LC-TR 97P6973
Product Name SMD Electronic Connector Connector, Receptacle, 100 Position, 2Row, 1.27Mm; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products