Samtec Inc. Socket, 1.27Mm, Smt, 90 Position, 2Row; Connector Systems Samtec SFM-145-T2-S-D-A

Description
SOCKET, 1.27MM, SMT, 90 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1.27MM, SMT, 90 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, Smt, 90 Position, 2Row; Connector Systems Samtec - 97P6898 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 90 Position, 2Row; Connector Systems Samtec
97P6898
Socket, 1.27Mm, Smt, 90 Position, 2Row; Connector Systems Samtec 97P6898
SOCKET, 1.27MM, SMT, 90 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 90 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P6898
Product Name Socket, 1.27Mm, Smt, 90 Position, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-02-32A-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details