Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFM-145-L2-S-D-A

Description
Win Source Part Number: 1287136-SFM-145-L2-S -D-A Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Tiger Eye™ SFM Number of Positions: 90 Features: Board Guide Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Beryllium Copper Voltage Rating: 250VAC Mated Stacking Heights: 6.15mm, 6.30mm, 7.92mm, 8.08mm, 9.70mm, 9.86mm, 11.61mm, 11.76mm Material Flammability Rating: UL94 V-0 Standard Package: 9 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.185" (4.70mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SFM-145
Request a Quote Datasheet
Description
Win Source Part Number: 1287136-SFM-145-L2-S -D-A Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Tiger Eye™ SFM Number of Positions: 90 Features: Board Guide Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Beryllium Copper Voltage Rating: 250VAC Mated Stacking Heights: 6.15mm, 6.30mm, 7.92mm, 8.08mm, 9.70mm, 9.86mm, 11.61mm, 11.76mm Material Flammability Rating: UL94 V-0 Standard Package: 9 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.185" (4.70mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SFM-145
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1287136-SFM-145-L2-S-D-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1287136-SFM-145-L2-S-D-A
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1287136-SFM-145-L2-S-D-A
Win Source Part Number: 1287136-SFM-145-L2-S -D-A Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Tiger Eye™ SFM Number of Positions: 90 Features: Board Guide Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Beryllium Copper Voltage Rating: 250VAC Mated Stacking Heights: 6.15mm, 6.30mm, 7.92mm, 8.08mm, 9.70mm, 9.86mm, 11.61mm, 11.76mm Material Flammability Rating: UL94 V-0 Standard Package: 9 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.185" (4.70mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SFM-145

Win Source Part Number: 1287136-SFM-145-L2-S-D-A
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: Tiger Eye™ SFM
Number of Positions: 90
Features: Board Guide
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 250VAC
Mated Stacking Heights: 6.15mm, 6.30mm, 7.92mm, 8.08mm, 9.70mm, 9.86mm, 11.61mm, 11.76mm
Material Flammability Rating: UL94 V-0
Standard Package: 9
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.185" (4.70mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SFM-145

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1287136-SFM-145-L2-S-D-A
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting SMT; SMD (SMT)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
776 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
DIL Sockets - 1831581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details