Samtec Inc. Electronic Connector SFM-145-L1-S-D-A

Description
CONN RCPT 90POS 0.05 GOLD PCB Product overview: SFM-145-L1-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-145-L1-S-D-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 90POS 0.05 GOLD PCB Product overview: SFM-145-L1-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-145-L1-S-D-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SFM-145-L1-S-D-A
Electronic Connector 315-SFM-145-L1-S-D-A
CONN RCPT 90POS 0.05 GOLD PCB Product overview: SFM-145-L1-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-145-L1-S-D-A can be used for catalog matching and distributor lookup.

CONN RCPT 90POS 0.05 GOLD PCB Product overview: SFM-145-L1-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-145-L1-S-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Socket, 1.27Mm, Lif, 90 Position, 2Row; Connector Systems Samtec - 97P6864 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Lif, 90 Position, 2Row; Connector Systems Samtec
97P6864
Socket, 1.27Mm, Lif, 90 Position, 2Row; Connector Systems Samtec 97P6864
SOCKET, 1.27MM, LIF, 90 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Through Hole Mount; Product Range:SFM Series RoHS Compliant: Yes

SOCKET, 1.27MM, LIF, 90 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Through Hole Mount; Product Range:SFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 315-SFM-145-L1-S-D-A 97P6864
Product Name Electronic Connector Socket, 1.27Mm, Lif, 90 Position, 2Row; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Cable Connectors - NCN-FG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details