The Socket, 1.27mm, 90 Position, 2 Row from Samtec features a micro pitch of 1.27mm and is designed for board-to-board and wire-to-board applications. It is available in both surface mount and through-hole configurations, providing flexibility in PCB design. The socket is constructed from black liquid crystal polymer and offers a current rating of 3.2 A per pin, with a voltage rating of 250 VAC when mated with TFM connectors. Operating temperature ranges from -55°C to +125°C, ensuring reliability in various environments. The contact resistance is specified at 15 mΩ, and the product supports up to 10,000 mating cycles with appropriate plating. It is RoHS compliant and offers options for low insertion force contacts, locking features, and screw-down configurations, enhancing its usability in different applications.
SOCKET, 1.27MM, 90 POSITION, 2ROW; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97P6943 |
| Product Name | Socket, 1.27Mm, 90 Position, 2Row; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Wire to Board Connector |