Samtec Inc. Socket, 1.27Mm, Smt, 90 Position, 2Row; Connector Systems Samtec SFM-145-02-L-D-A

Description
SOCKET, 1.27MM, SMT, 90 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1.27MM, SMT, 90 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, Smt, 90 Position, 2Row; Connector Systems Samtec - 85T6076 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 90 Position, 2Row; Connector Systems Samtec
85T6076
Socket, 1.27Mm, Smt, 90 Position, 2Row; Connector Systems Samtec 85T6076
SOCKET, 1.27MM, SMT, 90 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 90 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T6076
Product Name Socket, 1.27Mm, Smt, 90 Position, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details