Win Source Part Number: 1287752-SFM-140-L2-L
Category: Connectors, Interconnects>Rectan
Series: Tiger Eye™ SFM
Number of Positions: 80
Features: Pick and Place, Solder Retention
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Beryllium Copper
Voltage Rating: 250VAC
Mated Stacking Heights: 6.15mm, 6.30mm, 7.92mm, 8.08mm, 9.70mm, 9.86mm, 11.61mm, 11.76mm
Material Flammability Rating: UL94 V-0
Standard Package: 500
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.185" (4.70mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SFM-140
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1287752-SFM-140-L2-L-D-SN-P |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Product Type | IC Headers |
| Socket Type | Receptacle |
| Mounting | SMT; SMD (SMT) |
| Voltage Rating | 250 volts |