Samtec Inc. SMD Electronic Connector SFM-140-L2-H-D-LC

Description
CONN RCPT 80POS 0.05 GOLD SMD Product overview: SFM-140-L2-H-D-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-140-L2-H-D-L C can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN RCPT 80POS 0.05 GOLD SMD Product overview: SFM-140-L2-H-D-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-140-L2-H-D-L C can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The High-Reliability Tiger Eye Socket Strips, .050" Pitch, are designed for robust applications requiring high performance and reliability. These socket strips feature a high-density, four-row design and are available in both surface mount and through-hole configurations. They support a current rating of 3.7 A per pin (with two pins powered) and can handle voltages up to 250 VAC and 354 VDC. The operating temperature range is from -55 °C to +125 °C, making them suitable for severe environments. The sockets are constructed with a black LCP insulator and utilize BeCu or phosphor bronze for contact materials, with various plating options available, including gold and tin. The products are RoHS compliant and have been qualified for severe environment testing, aligning with MIL-DTL-55302 standards. Additional features include screw-down, locking clip, and friction latching options for enhanced durability. Custom solutions and discrete wire assemblies are also available, providing flexibility for different project requirements.

Datasheet Summary
Powered by GS/AI

The High-Reliability Tiger Eye Socket Strips, .050" Pitch, are designed for robust applications requiring high performance and reliability. These socket strips feature a high-density, four-row design and are available in both surface mount and through-hole configurations. They support a current rating of 3.7 A per pin (with two pins powered) and can handle voltages up to 250 VAC and 354 VDC. The operating temperature range is from -55 °C to +125 °C, making them suitable for severe environments. The sockets are constructed with a black LCP insulator and utilize BeCu or phosphor bronze for contact materials, with various plating options available, including gold and tin. The products are RoHS compliant and have been qualified for severe environment testing, aligning with MIL-DTL-55302 standards. Additional features include screw-down, locking clip, and friction latching options for enhanced durability. Custom solutions and discrete wire assemblies are also available, providing flexibility for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SFM-140-L2-H-D-LC
SMD Electronic Connector 315-SFM-140-L2-H-D-LC
CONN RCPT 80POS 0.05 GOLD SMD Product overview: SFM-140-L2-H-D-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-140-L2-H-D-L C can be used for catalog matching and distributor lookup.

CONN RCPT 80POS 0.05 GOLD SMD Product overview: SFM-140-L2-H-D-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-140-L2-H-D-LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High-Reliability Tiger Eye Socket Strips, .050
Chicago, IL, United States
High-Reliability Tiger Eye Socket Strips, .050" Pitch Rohs Compliant Samtec
97P6714
High-Reliability Tiger Eye Socket Strips, .050" Pitch Rohs Compliant Samtec 97P6714
High-Reliability Tiger Eye Socket Strips, .050" Pitch RoHS Compliant: Yes

High-Reliability Tiger Eye Socket Strips, .050" Pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 315-SFM-140-L2-H-D-LC 97P6714
Product Name SMD Electronic Connector High-Reliability Tiger Eye Socket Strips, .050" Pitch Rohs Compliant Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products