The SFM series is a high-density, four-row, 1.27 mm pitch surface mount connector with shrouded, polarized, and keyed contacts, designed for board-to-board and wire-to-board interconnects in severe environments. It supports operating temperatures from -55 °C to +125 °C, with a current rating of 3.7 A per pin (for two pins powered) and a voltage rating of 275 VAC. The contact material is beryllium copper with gold over nickel plating, and it is solderable per lead-free processing at 275 °C. The series is Severe Environment Testing qualified and aligns with MIL-DTL-55302. The part number SFM-137-02-L-D-A is a variant in this series with a 37-position, dual row, surface mount configuration using an alignment pin and polarized housing, though specific dimensions and lead styles are derived from standard series options.
CONN RCPT 74POS 0.05 GOLD SMD Product overview: SFM-137-02-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-137-02-L-D-A
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 315-SFM-137-02-L-D-A |
| Product Name | SMD Electronic Connector |
| Termination | Solder |